Capital Lighting, Inc. GS801-IR Lamps-Table Lamps 330736

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Iron Red Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Iron Red Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS801-IR Lamps-Table Lamps - 330736 - Capital Lighting, Inc.
Columbus, OH, USA
GS801-IR Lamps-Table Lamps
330736
GS801-IR Lamps-Table Lamps 330736
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Iron Red Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Iron Red
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330736
Product Name GS801-IR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details