Capital Lighting, Inc. GS801-SA Lamps-Table Lamps 330733

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Sage Product Name: One Light Table Lamp UPC: 753174057119 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Sage Product Name: One Light Table Lamp UPC: 753174057119 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS801-SA Lamps-Table Lamps - 330733 - Capital Lighting, Inc.
Columbus, OH, USA
GS801-SA Lamps-Table Lamps
330733
GS801-SA Lamps-Table Lamps 330733
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Sage Product Name: One Light Table Lamp UPC: 753174057119 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Sage
Product Name: One Light Table Lamp
UPC: 753174057119
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330733
Product Name GS801-SA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details