Capital Lighting, Inc. GS801-WM Lamps-Table Lamps 330731

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: White Matte Product Name: One Light Table Lamp UPC: 753174057126 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: White Matte Product Name: One Light Table Lamp UPC: 753174057126 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
GS801-WM Lamps-Table Lamps - 330731 - Capital Lighting, Inc.
Columbus, OH, USA
GS801-WM Lamps-Table Lamps
330731
GS801-WM Lamps-Table Lamps 330731
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: White Matte Product Name: One Light Table Lamp UPC: 753174057126 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: White Matte
Product Name: One Light Table Lamp
UPC: 753174057126
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330731
Product Name GS801-WM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details