Capital Lighting, Inc. VH351-A Lamps-Table Lamps 330729

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Carmelized Ash Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Carmelized Ash Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
VH351-A Lamps-Table Lamps - 330729 - Capital Lighting, Inc.
Columbus, OH, USA
VH351-A Lamps-Table Lamps
330729
VH351-A Lamps-Table Lamps 330729
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Carmelized Ash Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Carmelized Ash
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330729
Product Name VH351-A Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details