Capital Lighting, Inc. TR201-AB Lamps-Floor Lamps 330719

Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056891 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056891 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TR201-AB Lamps-Floor Lamps - 330719 - Capital Lighting, Inc.
Columbus, OH, USA
TR201-AB Lamps-Floor Lamps
330719
TR201-AB Lamps-Floor Lamps 330719
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056891 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 753174056891
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330719
Product Name TR201-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details