Capital Lighting, Inc. TR202-AB Lamps-Floor Lamps 330714

Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056914 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056914 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TR202-AB Lamps-Floor Lamps - 330714 - Capital Lighting, Inc.
Columbus, OH, USA
TR202-AB Lamps-Floor Lamps
330714
TR202-AB Lamps-Floor Lamps 330714
PRODUCT DETAILS / SPECS Height: 60.00 Bulb Type: Incandescent Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174056914 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 60.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 753174056914
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330714
Product Name TR202-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details