Capital Lighting, Inc. 87-7038-20 Lamps-Table Lamps 330457

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7038-20 Lamps-Table Lamps - 330457 - Capital Lighting, Inc.
Columbus, OH, USA
87-7038-20 Lamps-Table Lamps
330457
87-7038-20 Lamps-Table Lamps 330457
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330457
Product Name 87-7038-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details