Capital Lighting, Inc. 87-7012-48 Lamps-Table Lamps 330424

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chickadee Weight: 11 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chickadee Weight: 11 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7012-48 Lamps-Table Lamps - 330424 - Capital Lighting, Inc.
Columbus, OH, USA
87-7012-48 Lamps-Table Lamps
330424
87-7012-48 Lamps-Table Lamps 330424
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chickadee Weight: 11 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chickadee
Weight: 11
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330424
Product Name 87-7012-48 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details