Capital Lighting, Inc. 87-7017-20 Lamps-Table Lamps 330423

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Rust Weight: 9.7 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Rust Weight: 9.7 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7017-20 Lamps-Table Lamps - 330423 - Capital Lighting, Inc.
Columbus, OH, USA
87-7017-20 Lamps-Table Lamps
330423
87-7017-20 Lamps-Table Lamps 330423
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Rust Weight: 9.7 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.62
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze Rust
Weight: 9.7
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330423
Product Name 87-7017-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details