Capital Lighting, Inc. 87-7018-20 Lamps-Table Lamps 330421

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7018-20 Lamps-Table Lamps - 330421 - Capital Lighting, Inc.
Columbus, OH, USA
87-7018-20 Lamps-Table Lamps
330421
87-7018-20 Lamps-Table Lamps 330421
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330421
Product Name 87-7018-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details