Capital Lighting, Inc. 87-7019-76 Lamps-Table Lamps 330420

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Weight: 9.24 Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Weight: 9.24 Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-7019-76 Lamps-Table Lamps - 330420 - Capital Lighting, Inc.
Columbus, OH, USA
87-7019-76 Lamps-Table Lamps
330420
87-7019-76 Lamps-Table Lamps 330420
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Weight: 9.24 Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Gold
Weight: 9.24
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330420
Product Name 87-7019-76 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details