Capital Lighting, Inc. 87-1354-F2 Lamps-Table Lamps 330415

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Bronze Weight: 18 Product Name: Two Light Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Bronze Weight: 18 Product Name: Two Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1354-F2 Lamps-Table Lamps - 330415 - Capital Lighting, Inc.
Columbus, OH, USA
87-1354-F2 Lamps-Table Lamps
330415
87-1354-F2 Lamps-Table Lamps 330415
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Bronze Weight: 18 Product Name: Two Light Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: French Bronze
Weight: 18
Product Name: Two Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330415
Product Name 87-1354-F2 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details