Capital Lighting, Inc. 8263-6-23 Mid. Chandeliers-Candle 330329

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 34.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 34.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8263-6-23 Mid. Chandeliers-Candle - 330329 - Capital Lighting, Inc.
Columbus, OH, USA
8263-6-23 Mid. Chandeliers-Candle
330329
8263-6-23 Mid. Chandeliers-Candle 330329
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 34.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provincial W Product Name: Six Light Pendant Category: Pendant Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 34.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Provincial W
Product Name: Six Light Pendant
Category: Pendant
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 330329
Product Name 8263-6-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details