Capital Lighting, Inc. LS-16777 Sconces-Double Glass 318991

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.25 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Weight: 6.1 Product Name: Two Light Wall Sconce UPC: 088675451716 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.25 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Weight: 6.1 Product Name: Two Light Wall Sconce UPC: 088675451716 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16777 Sconces-Double Glass - 318991 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16777 Sconces-Double Glass
318991
LS-16777 Sconces-Double Glass 318991
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.25 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Weight: 6.1 Product Name: Two Light Wall Sconce UPC: 088675451716 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.25
Extension: 3.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Weight: 6.1
Product Name: Two Light Wall Sconce
UPC: 088675451716
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318991
Product Name LS-16777 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details