Capital Lighting, Inc. LS-16821 Sconces-Single Glass 318990

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: Wall Sconce UPC: 088675447313
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: Wall Sconce UPC: 088675447313

Suppliers

Company
Product
Description
Supplier Links
LS-16821 Sconces-Single Glass - 318990 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16821 Sconces-Single Glass
318990
LS-16821 Sconces-Single Glass 318990
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: Wall Sconce UPC: 088675447313

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 3
Product Name: Wall Sconce
UPC: 088675447313

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318990
Product Name LS-16821 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details