Capital Lighting, Inc. LS-21428GRN Lamps-Table Lamps 318985

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: Table Lamp UPC: 088675444398
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: Table Lamp UPC: 088675444398

Suppliers

Company
Product
Description
Supplier Links
LS-21428GRN Lamps-Table Lamps - 318985 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21428GRN Lamps-Table Lamps
318985
LS-21428GRN Lamps-Table Lamps 318985
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: Table Lamp UPC: 088675444398

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Green
Product Name: Table Lamp
UPC: 088675444398

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318985
Product Name LS-21428GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details