Capital Lighting, Inc. LS-21410 Lamps-Table Lamps 318983

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut and Silver Product Name: Table Lamp UPC: 088675443650
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut and Silver Product Name: Table Lamp UPC: 088675443650

Suppliers

Company
Product
Description
Supplier Links
LS-21410 Lamps-Table Lamps - 318983 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21410 Lamps-Table Lamps
318983
LS-21410 Lamps-Table Lamps 318983
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut and Silver Product Name: Table Lamp UPC: 088675443650

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Walnut and Silver
Product Name: Table Lamp
UPC: 088675443650

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318983
Product Name LS-21410 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details