Capital Lighting, Inc. LS-18858 Pendants-Drum Shade 318975

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 78.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 14.6 Product Name: Three Light Pendant UPC: 088675450986
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 78.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 14.6 Product Name: Three Light Pendant UPC: 088675450986

Suppliers

Company
Product
Description
Supplier Links
LS-18858 Pendants-Drum Shade - 318975 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18858 Pendants-Drum Shade
318975
LS-18858 Pendants-Drum Shade 318975
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 78.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Steel Weight: 14.6 Product Name: Three Light Pendant UPC: 088675450986

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 78.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Steel
Weight: 14.6
Product Name: Three Light Pendant
UPC: 088675450986

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318975
Product Name LS-18858 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details