Capital Lighting, Inc. LS-19815 Mid. Chandeliers-Candle 318964

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 46.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Copper Weight: 14.6 Product Name: Five Light Up Lighting Chandelier UPC: 088675452447
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 46.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Copper Weight: 14.6 Product Name: Five Light Up Lighting Chandelier UPC: 088675452447

Suppliers

Company
Product
Description
Supplier Links
LS-19815 Mid. Chandeliers-Candle - 318964 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19815 Mid. Chandeliers-Candle
318964
LS-19815 Mid. Chandeliers-Candle 318964
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 46.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Copper Weight: 14.6 Product Name: Five Light Up Lighting Chandelier UPC: 088675452447

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Copper
Weight: 14.6
Product Name: Five Light Up Lighting Chandelier
UPC: 088675452447

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318964
Product Name LS-19815 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details