Capital Lighting, Inc. LS-19842 Pendants-Drum Shade 318963

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675454779
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675454779

Suppliers

Company
Product
Description
Supplier Links
LS-19842 Pendants-Drum Shade - 318963 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19842 Pendants-Drum Shade
318963
LS-19842 Pendants-Drum Shade 318963
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Large Pendant UPC: 088675454779

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 68.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675454779

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318963
Product Name LS-19842 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details