Capital Lighting, Inc. LS-19885 Mid. Chandeliers-Glass Up 318962

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.80 Height: 118.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 21.4 Product Name: Five Light Up Lighting Chandelier UPC: 088675450818 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.80 Height: 118.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 21.4 Product Name: Five Light Up Lighting Chandelier UPC: 088675450818 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19885 Mid. Chandeliers-Glass Up - 318962 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19885 Mid. Chandeliers-Glass Up
318962
LS-19885 Mid. Chandeliers-Glass Up 318962
PRODUCT DETAILS / SPECS Width/Dia: 24.80 Height: 118.00 Bulb Qty: 5 Wattage: 60 Finish: Dark Bronze Weight: 21.4 Product Name: Five Light Up Lighting Chandelier UPC: 088675450818 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 24.80
Height: 118.00
Bulb
Qty: 5
Wattage: 60
Finish: Dark Bronze
Weight: 21.4
Product Name: Five Light Up Lighting Chandelier
UPC: 088675450818
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318962
Product Name LS-19885 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details