PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 17.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Silver Ceramic
Product Name: Table Lamp
UPC: 088675444589
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318956 |
| Product Name | LS-21380SILV Lamps-Table Lamps |
| Application | Residential |