Capital Lighting, Inc. LS-21380COPPER Lamps-Table Lamps 318954

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Copper Ceramic Product Name: Table Lamp UPC: 088675443582
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Copper Ceramic Product Name: Table Lamp UPC: 088675443582

Suppliers

Company
Product
Description
Supplier Links
LS-21380COPPER Lamps-Table Lamps - 318954 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21380COPPER Lamps-Table Lamps
318954
LS-21380COPPER Lamps-Table Lamps 318954
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Copper Ceramic Product Name: Table Lamp UPC: 088675443582

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Copper Ceramic
Product Name: Table Lamp
UPC: 088675443582

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318954
Product Name LS-21380COPPER Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details