Capital Lighting, Inc. LS-21381 Lamps-Table Lamps 318953

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443063
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443063

Suppliers

Company
Product
Description
Supplier Links
LS-21381 Lamps-Table Lamps - 318953 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21381 Lamps-Table Lamps
318953
LS-21381 Lamps-Table Lamps 318953
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443063

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675443063

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318953
Product Name LS-21381 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details