Capital Lighting, Inc. LS-21384 Lamps-Table Lamps 318950

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: Table Lamp UPC: 088675443605
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: Table Lamp UPC: 088675443605

Suppliers

Company
Product
Description
Supplier Links
LS-21384 Lamps-Table Lamps - 318950 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21384 Lamps-Table Lamps
318950
LS-21384 Lamps-Table Lamps 318950
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Walnut Product Name: Table Lamp UPC: 088675443605

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Walnut
Product Name: Table Lamp
UPC: 088675443605

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318950
Product Name LS-21384 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details