Capital Lighting, Inc. LS-19490ORN Mini Pendants-Cable 318946

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452355 Glass: Orange
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452355 Glass: Orange

Suppliers

Company
Product
Description
Supplier Links
LS-19490ORN Mini Pendants-Cable - 318946 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19490ORN Mini Pendants-Cable
318946
LS-19490ORN Mini Pendants-Cable 318946
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 74.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Steel Weight: 2.2 Product Name: One Light Mini Pendant UPC: 088675452355 Glass: Orange

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 74.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Steel
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 088675452355
Glass: Orange

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318946
Product Name LS-19490ORN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details