Capital Lighting, Inc. LS-19610 Pendants-Fabric Shade 318945

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.25 Bulb Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446538
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.25 Bulb Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446538

Suppliers

Company
Product
Description
Supplier Links
LS-19610 Pendants-Fabric Shade - 318945 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19610 Pendants-Fabric Shade
318945
LS-19610 Pendants-Fabric Shade 318945
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.25 Bulb Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446538

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 73.25
Bulb
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675446538

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318945
Product Name LS-19610 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details