Capital Lighting, Inc. LS-19564 Island/Pool Table-4 Light + 318941

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Island / Billiard Light UPC: 088675452096 Glass: Frost Glass Canopy: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Island / Billiard Light UPC: 088675452096 Glass: Frost Glass Canopy: 5

Suppliers

Company
Product
Description
Supplier Links
LS-19564 Island/Pool Table-4 Light + - 318941 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19564 Island/Pool Table-4 Light +
318941
LS-19564 Island/Pool Table-4 Light + 318941
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 46.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Island / Billiard Light UPC: 088675452096 Glass: Frost Glass Canopy: 5

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 46.00
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Island / Billiard Light
UPC: 088675452096
Glass: Frost Glass
Canopy: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318941
Product Name LS-19564 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details