Capital Lighting, Inc. LS-19568 Pendants-Fabric Shade 318940

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 73.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446033
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 73.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446033

Suppliers

Company
Product
Description
Supplier Links
LS-19568 Pendants-Fabric Shade - 318940 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19568 Pendants-Fabric Shade
318940
LS-19568 Pendants-Fabric Shade 318940
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 73.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Pendant UPC: 088675446033

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 73.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675446033

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318940
Product Name LS-19568 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details