Capital Lighting, Inc. LS-19991GRN Mini Pendants-Cable 318937

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447696 Glass: Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447696 Glass: Green

Suppliers

Company
Product
Description
Supplier Links
LS-19991GRN Mini Pendants-Cable - 318937 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19991GRN Mini Pendants-Cable
318937
LS-19991GRN Mini Pendants-Cable 318937
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675447696 Glass: Green

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 73.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675447696
Glass: Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318937
Product Name LS-19991GRN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details