Capital Lighting, Inc. LS-20030 Lamps-Table Lamps 318935

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.50 Bulb Type: G4 Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675452249
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.50 Bulb Type: G4 Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675452249

Suppliers

Company
Product
Description
Supplier Links
LS-20030 Lamps-Table Lamps - 318935 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20030 Lamps-Table Lamps
318935
LS-20030 Lamps-Table Lamps 318935
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 21.50 Bulb Type: G4 Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675452249

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 21.50
Bulb
Type: G4
Qty: 5
Wattage: 10
Finish: Chrome
Product Name: Five Light Table Lamp
UPC: 088675452249

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318935
Product Name LS-20030 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details