Capital Lighting, Inc. LS-19998 Mini Pendants-Cable 318932

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 85.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome Product Name: LED Pendant Light UPC: 088675454656 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 85.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome Product Name: LED Pendant Light UPC: 088675454656 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19998 Mini Pendants-Cable - 318932 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19998 Mini Pendants-Cable
318932
LS-19998 Mini Pendants-Cable 318932
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 85.50 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Chrome Product Name: LED Pendant Light UPC: 088675454656 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 85.50
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Chrome
Product Name: LED Pendant Light
UPC: 088675454656
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318932
Product Name LS-19998 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details