Capital Lighting, Inc. LS-19996 Mid. Chandeliers-Glass Up 318931

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Frost and Clear Product Name: Six Light Up Lighting Chandelier UPC: 088675446880 Glass: Frost and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Frost and Clear Product Name: Six Light Up Lighting Chandelier UPC: 088675446880 Glass: Frost and Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19996 Mid. Chandeliers-Glass Up - 318931 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19996 Mid. Chandeliers-Glass Up
318931
LS-19996 Mid. Chandeliers-Glass Up 318931
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Frost and Clear Product Name: Six Light Up Lighting Chandelier UPC: 088675446880 Glass: Frost and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Frost and Clear
Product Name: Six Light Up Lighting Chandelier
UPC: 088675446880
Glass: Frost and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318931
Product Name LS-19996 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details