Capital Lighting, Inc. LS-21356 Lamps-Table Lamps 318929

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Colored Glass Product Name: Table Lamp UPC: 088675443025
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Colored Glass Product Name: Table Lamp UPC: 088675443025

Suppliers

Company
Product
Description
Supplier Links
LS-21356 Lamps-Table Lamps - 318929 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21356 Lamps-Table Lamps
318929
LS-21356 Lamps-Table Lamps 318929
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Colored Glass Product Name: Table Lamp UPC: 088675443025

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel and Colored Glass
Product Name: Table Lamp
UPC: 088675443025

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318929
Product Name LS-21356 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details