Capital Lighting, Inc. LS-21374 Lamps-Table Lamps 318928

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443544
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443544

Suppliers

Company
Product
Description
Supplier Links
LS-21374 Lamps-Table Lamps - 318928 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21374 Lamps-Table Lamps
318928
LS-21374 Lamps-Table Lamps 318928
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443544

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Ceramic
Product Name: Table Lamp
UPC: 088675443544

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318928
Product Name LS-21374 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details