Capital Lighting, Inc. LS-21366 Lamps-Table Lamps 318926

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Table Lamp UPC: 088675443155
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Table Lamp UPC: 088675443155

Suppliers

Company
Product
Description
Supplier Links
LS-21366 Lamps-Table Lamps - 318926 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21366 Lamps-Table Lamps
318926
LS-21366 Lamps-Table Lamps 318926
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: Table Lamp UPC: 088675443155

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: Table Lamp
UPC: 088675443155

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318926
Product Name LS-21366 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details