Capital Lighting, Inc. LS-21373 Lamps-Table Lamps 318925

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443537
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443537

Suppliers

Company
Product
Description
Supplier Links
LS-21373 Lamps-Table Lamps - 318925 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21373 Lamps-Table Lamps
318925
LS-21373 Lamps-Table Lamps 318925
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Ceramic Product Name: Table Lamp UPC: 088675443537

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Ceramic
Product Name: Table Lamp
UPC: 088675443537

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318925
Product Name LS-21373 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details