Capital Lighting, Inc. LS-21370 Lamps-Table Lamps 318920

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675443186
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675443186

Suppliers

Company
Product
Description
Supplier Links
LS-21370 Lamps-Table Lamps - 318920 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21370 Lamps-Table Lamps
318920
LS-21370 Lamps-Table Lamps 318920
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675443186

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675443186

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318920
Product Name LS-21370 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details