Capital Lighting, Inc. LS-21327COFFEE Lamps-Table Lamps 318918

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Product Name: Table Lamp UPC: 088675442455
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Product Name: Table Lamp UPC: 088675442455

Suppliers

Company
Product
Description
Supplier Links
LS-21327COFFEE Lamps-Table Lamps - 318918 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21327COFFEE Lamps-Table Lamps
318918
LS-21327COFFEE Lamps-Table Lamps 318918
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Product Name: Table Lamp UPC: 088675442455

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Coffee
Product Name: Table Lamp
UPC: 088675442455

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318918
Product Name LS-21327COFFEE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details