Capital Lighting, Inc. LS-21292 Lamps-Table Lamps 318917

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675441939
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675441939

Suppliers

Company
Product
Description
Supplier Links
LS-21292 Lamps-Table Lamps - 318917 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21292 Lamps-Table Lamps
318917
LS-21292 Lamps-Table Lamps 318917
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675441939

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675441939

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318917
Product Name LS-21292 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details