Capital Lighting, Inc. LS-21327BRICK Lamps-Table Lamps 318915

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brick Product Name: Table Lamp UPC: 088675442462
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brick Product Name: Table Lamp UPC: 088675442462

Suppliers

Company
Product
Description
Supplier Links
LS-21327BRICK Lamps-Table Lamps - 318915 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21327BRICK Lamps-Table Lamps
318915
LS-21327BRICK Lamps-Table Lamps 318915
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brick Product Name: Table Lamp UPC: 088675442462

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brick
Product Name: Table Lamp
UPC: 088675442462

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318915
Product Name LS-21327BRICK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details