Capital Lighting, Inc. LS-21325BURG Lamps-Table Lamps 318912

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Burgundy Product Name: Table Lamp UPC: 088675442417
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Burgundy Product Name: Table Lamp UPC: 088675442417

Suppliers

Company
Product
Description
Supplier Links
LS-21325BURG Lamps-Table Lamps - 318912 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21325BURG Lamps-Table Lamps
318912
LS-21325BURG Lamps-Table Lamps 318912
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Burgundy Product Name: Table Lamp UPC: 088675442417

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Burgundy
Product Name: Table Lamp
UPC: 088675442417

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318912
Product Name LS-21325BURG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details