Capital Lighting, Inc. LS-21320 Lamps-Table Lamps 318911

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Amber Glass Product Name: Table Lamp UPC: 088675442363
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Amber Glass Product Name: Table Lamp UPC: 088675442363

Suppliers

Company
Product
Description
Supplier Links
LS-21320 Lamps-Table Lamps - 318911 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21320 Lamps-Table Lamps
318911
LS-21320 Lamps-Table Lamps 318911
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Amber Glass Product Name: Table Lamp UPC: 088675442363

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Amber Glass
Product Name: Table Lamp
UPC: 088675442363

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318911
Product Name LS-21320 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details