Capital Lighting, Inc. LS-21353PINK Lamps-Table Lamps 318908

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pink Product Name: Table Lamp UPC: 088675443001
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pink Product Name: Table Lamp UPC: 088675443001

Suppliers

Company
Product
Description
Supplier Links
LS-21353PINK Lamps-Table Lamps - 318908 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21353PINK Lamps-Table Lamps
318908
LS-21353PINK Lamps-Table Lamps 318908
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pink Product Name: Table Lamp UPC: 088675443001

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pink
Product Name: Table Lamp
UPC: 088675443001

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318908
Product Name LS-21353PINK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details