Capital Lighting, Inc. LS-21332 Lamps-Table Lamps 318907

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Dark Bronze Product Name: Table Lamp UPC: 088675442868
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Dark Bronze Product Name: Table Lamp UPC: 088675442868

Suppliers

Company
Product
Description
Supplier Links
LS-21332 Lamps-Table Lamps - 318907 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21332 Lamps-Table Lamps
318907
LS-21332 Lamps-Table Lamps 318907
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Dark Bronze Product Name: Table Lamp UPC: 088675442868

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Dark Bronze
Product Name: Table Lamp
UPC: 088675442868

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318907
Product Name LS-21332 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details