Capital Lighting, Inc. LS-21335BLK Lamps-Table Lamps 318906

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: Table Lamp UPC: 088675442882
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: Table Lamp UPC: 088675442882

Suppliers

Company
Product
Description
Supplier Links
LS-21335BLK Lamps-Table Lamps - 318906 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21335BLK Lamps-Table Lamps
318906
LS-21335BLK Lamps-Table Lamps 318906
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: Table Lamp UPC: 088675442882

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: Table Lamp
UPC: 088675442882

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318906
Product Name LS-21335BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details