Capital Lighting, Inc. LS-21335IVY Lamps-Table Lamps 318903

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivy Product Name: Table Lamp UPC: 088675442905
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivy Product Name: Table Lamp UPC: 088675442905

Suppliers

Company
Product
Description
Supplier Links
LS-21335IVY Lamps-Table Lamps - 318903 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21335IVY Lamps-Table Lamps
318903
LS-21335IVY Lamps-Table Lamps 318903
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Ivy Product Name: Table Lamp UPC: 088675442905

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Ivy
Product Name: Table Lamp
UPC: 088675442905

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318903
Product Name LS-21335IVY Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details