Capital Lighting, Inc. LS-21350 Lamps-Table Lamps 318902

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675442943
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675442943

Suppliers

Company
Product
Description
Supplier Links
LS-21350 Lamps-Table Lamps - 318902 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21350 Lamps-Table Lamps
318902
LS-21350 Lamps-Table Lamps 318902
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675442943

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675442943

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318902
Product Name LS-21350 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details