Capital Lighting, Inc. LS-21463 Lamps-Table Lamps 318795

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Amber Glass Product Name: Table Lamp UPC: 088675444176
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Amber Glass Product Name: Table Lamp UPC: 088675444176

Suppliers

Company
Product
Description
Supplier Links
LS-21463 Lamps-Table Lamps - 318795 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21463 Lamps-Table Lamps
318795
LS-21463 Lamps-Table Lamps 318795
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Amber Glass Product Name: Table Lamp UPC: 088675444176

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Amber Glass
Product Name: Table Lamp
UPC: 088675444176

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318795
Product Name LS-21463 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details