Capital Lighting, Inc. LS-21437 Lamps-Table Lamps 318794

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675443865
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675443865

Suppliers

Company
Product
Description
Supplier Links
LS-21437 Lamps-Table Lamps - 318794 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21437 Lamps-Table Lamps
318794
LS-21437 Lamps-Table Lamps 318794
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675443865

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675443865

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318794
Product Name LS-21437 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details